Win Source Part Number: 1381251-93V857BG-025
Category: Integrated Circuits (ICs)>Clock/Timing>A
Package: Tube
Frequency - Max: 233MHz
Number of Circuits: 1
Input: Clock
Output: Clock
PLL: Yes
Main Purpose: Memory, DDR
Voltage - Supply: 2.3V ~ 2.7V
Mounting Type: Surface Mount
Package / Case: 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America
Base Product Number: 93V857
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 39 pcs
IC CLK BUF DDR 233MHZ 1CIRC Product overview: 93V857BG-025LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 233MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 233MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-93V857BG-025LF can be used for catalog matching and distributor lookup.
IC CLK BUF DDR 233MHZ 1CIRC
Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 48-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1381251-93V857BG-025LF | 763-93V857BG-025LF | 93V857BG-025LF | 93V857BG-025LF |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing | 233MHZ Clock and Timing IC | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator | Clock Driver | |
| Bus Interface | Clock | Clock | Clock | |
| Package Type | 48-TFSOP (0.240", 6.10mm Width) | Tube | Surface Mount; Surface Mount | Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) |
| Supply Voltage | 2.3 to 2.7 volts | 2.3 to 2.7 volts | 2.3 to 2.7 volts |