Renesas Electronics Corporation Application Specific Clock/Timing 93777BFLFT

Description
Memory, DDR Clock Buffer/Driver, Zero Delay Buffer IC 266MHz Output 28-SSOP
Datasheet
Description
Memory, DDR Clock Buffer/Driver, Zero Delay Buffer IC 266MHz Output 28-SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 93777BFLFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
93777BFLFT
Application Specific Clock/Timing 93777BFLFT
Memory, DDR Clock Buffer/Driver, Zero Delay Buffer IC 266MHz Output 28-SSOP

Memory, DDR Clock Buffer/Driver, Zero Delay Buffer IC 266MHz Output 28-SSOP

Buy Now
Clock/Timing - Application Specific - 93777BFLFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
93777BFLFT
Clock/Timing - Application Specific 93777BFLFT
IC DDR PLL ZD BUFFER 28-SSOP

IC DDR PLL ZD BUFFER 28-SSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 93777BFLFT 93777BFLFT
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Driver Clock Generator
Package Type Surface Mount; SSOP; 28-SSOP (0.209\", 5.30mm Width) Surface Mount; Surface Mount
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-1805-C3-32.768KHZ-2PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.5 to 3.6 volts
View Details
3 suppliers
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAH - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
6 suppliers