Renesas Electronics Corporation Application Specific Clock/Timing 93716BGLFT

Description
Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 28-TSSOP
Datasheet
Description
Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 28-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 93716BGLFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
93716BGLFT
Application Specific Clock/Timing 93716BGLFT
Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 28-TSSOP

Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 28-TSSOP

Buy Now Datasheet
Clock/Timing - Application Specific - 93716BGLFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
93716BGLFT
Clock/Timing - Application Specific 93716BGLFT
IC CLK BUF DDR 233MHZ 1CIRC

IC CLK BUF DDR 233MHZ 1CIRC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 93716BGLFT 93716BGLFT
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Driver Clock Generator
Bus Interface Clock
Package Type Surface Mount; SSOP; 28-TSSOP (0.240\", 6.10mm Width) Surface Mount; Surface Mount
Supply Voltage 2.3 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 530AB156M250DGR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface ECL; PECL; LVPECL
Features / Standards RoHS
View Details
Real Time Clocks - 1898627P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
Rtc, Spi, Rv-3049, 8Ppm, 10Son; Date Format Micro Crystal - 09X0515 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2305CSXA-1-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers