Renesas Electronics Corporation Clock/Timing - Application Specific 93716BFLFT

Description
IC CLK BUF DDR 233MHZ 1CIRC
Datasheet
Description
IC CLK BUF DDR 233MHZ 1CIRC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Application Specific - 93716BFLFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
93716BFLFT
Clock/Timing - Application Specific 93716BFLFT
IC CLK BUF DDR 233MHZ 1CIRC

IC CLK BUF DDR 233MHZ 1CIRC

Supplier's Site Datasheet
Application Specific Clock/Timing - 93716BFLFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
93716BFLFT
Application Specific Clock/Timing 93716BFLFT
Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 28-SSOP

Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 28-SSOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks
Product Number 93716BFLFT 93716BFLFT
Product Name Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Generator Clock Driver
Package Type Surface Mount; Surface Mount Surface Mount; SSOP; 28-SSOP (0.209\", 5.30mm Width)
Frequency 233 MHz 233 MHz
Bus Interface Clock
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - 5991ZQ - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Real Time Clocks - 1913504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2305SI-1H-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Real Time Clocks - BQ3285ESS-TR1 - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details
2 suppliers