Renesas Electronics Corporation Clock/Timing - Application Specific 932SQL420BGLFT

Description
IC CLOCK SYNTHESIZER 64TSSOP
Description
IC CLOCK SYNTHESIZER 64TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The 932SQL420BGLFT is a low power clock synthesizer designed for Intel-based server platforms, generating a CPU output frequency of 100MHz from a 25MHz crystal input. It features a low-drift non-spread PLL suitable for PCIe domain communication. Key specifications include cycle-to-cycle jitter of less than 50ps, output-to-output skew under 50ps, and phase jitter values of less than 2.7ps rms for PCIe Gen2 and 0.3ps rms for QPI. The device supports multiple output types, including low-power HCSL-compatible CPU, NS_SAS, and SRC outputs, with a total of 12 outputs. It is available in a 64-pin TSSOP package and operates within a temperature range of 0 to +70°C. The product is RoHS compliant and offers flexibility with selectable down spread amounts via SMBus to reduce EMI. External series resistors are required for termination of differential outputs.

Datasheet Summary
Powered by GS/AI

The 932SQL420BGLFT is a low power clock synthesizer designed for Intel-based server platforms, generating a CPU output frequency of 100MHz from a 25MHz crystal input. It features a low-drift non-spread PLL suitable for PCIe domain communication. Key specifications include cycle-to-cycle jitter of less than 50ps, output-to-output skew under 50ps, and phase jitter values of less than 2.7ps rms for PCIe Gen2 and 0.3ps rms for QPI. The device supports multiple output types, including low-power HCSL-compatible CPU, NS_SAS, and SRC outputs, with a total of 12 outputs. It is available in a 64-pin TSSOP package and operates within a temperature range of 0 to +70°C. The product is RoHS compliant and offers flexibility with selectable down spread amounts via SMBus to reduce EMI. External series resistors are required for termination of differential outputs.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Application Specific - 932SQL420BGLFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
932SQL420BGLFT
Clock/Timing - Application Specific 932SQL420BGLFT
IC CLOCK SYNTHESIZER 64TSSOP

IC CLOCK SYNTHESIZER 64TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number 932SQL420BGLFT
Product Name Clock/Timing - Application Specific
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4001BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
Real Time Clocks - 1916881P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Features / Standards RoHS
View Details