Renesas Electronics Corporation Interface - Interface - CODECs - 92HD88B2X5NDGXTAX 92HD88B2X5NDGXTAX

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1177792-92HD88B2X5ND GXTAX Packaging: Bulk Length: 5 mm Thickness: 900 µm Number of A/D Converters: 2 Number of Pins: 40 Number of D/A Converters: 2 Width: 5 mm Categories: Interface - CODECs Case / Package: QFN Sampling Rate: 192 ksps Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1177792-92HD88B2X5ND GXTAX Packaging: Bulk Length: 5 mm Thickness: 900 µm Number of A/D Converters: 2 Number of Pins: 40 Number of D/A Converters: 2 Width: 5 mm Categories: Interface - CODECs Case / Package: QFN Sampling Rate: 192 ksps Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - 92HD88B2X5NDGXTAX - 1177792-92HD88B2X5NDGXTAX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - 92HD88B2X5NDGXTAX
1177792-92HD88B2X5NDGXTAX
Interface - Interface - CODECs - 92HD88B2X5NDGXTAX 1177792-92HD88B2X5NDGXTAX
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1177792-92HD88B2X5ND GXTAX Packaging: Bulk Length: 5 mm Thickness: 900 µm Number of A/D Converters: 2 Number of Pins: 40 Number of D/A Converters: 2 Width: 5 mm Categories: Interface - CODECs Case / Package: QFN Sampling Rate: 192 ksps Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1177792-92HD88B2X5NDGXTAX
Packaging: Bulk
Length: 5 mm
Thickness: 900 µm
Number of A/D Converters: 2
Number of Pins: 40
Number of D/A Converters: 2
Width: 5 mm
Categories: Interface - CODECs
Case / Package: QFN
Sampling Rate: 192 ksps
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1177792-92HD88B2X5NDGXTAX
Product Name Interface - Interface - CODECs - 92HD88B2X5NDGXTAX
Device Type Sensor Interface; Storage Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5350CA-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
6 suppliers
Human Machine Interface (HMI) - 762-3035/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Bus Transceivers - 2034785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Transceiver; Bus Transceiver
Features RoHS
Package Type QFNL; TQFN
View Details
SN54HCT244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8513001VSA - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details