Renesas Electronics Corporation Interface - Interface - CODECs - 92HD87B2X5NDGXRAX8 92HD87B2X5NDGXRAX8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980679-92HD87B2X5NDG XRAX8 Packaging: Tape & Reel Type: General Purpose Length: 5 mm Mounting: SMD (SMT) Thickness: 900 µm Number of A/D Converters: 2 Number of Pins: 40 Number of D/A Converters: 2 Width: 5 mm Categories: Interface - CODECs Case / Package: QFN Sampling Rate: 192 ksps Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980679-92HD87B2X5NDG XRAX8 Packaging: Tape & Reel Type: General Purpose Length: 5 mm Mounting: SMD (SMT) Thickness: 900 µm Number of A/D Converters: 2 Number of Pins: 40 Number of D/A Converters: 2 Width: 5 mm Categories: Interface - CODECs Case / Package: QFN Sampling Rate: 192 ksps Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - 92HD87B2X5NDGXRAX8 - 980679-92HD87B2X5NDGXRAX8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - 92HD87B2X5NDGXRAX8
980679-92HD87B2X5NDGXRAX8
Interface - Interface - CODECs - 92HD87B2X5NDGXRAX8 980679-92HD87B2X5NDGXRAX8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980679-92HD87B2X5NDG XRAX8 Packaging: Tape & Reel Type: General Purpose Length: 5 mm Mounting: SMD (SMT) Thickness: 900 µm Number of A/D Converters: 2 Number of Pins: 40 Number of D/A Converters: 2 Width: 5 mm Categories: Interface - CODECs Case / Package: QFN Sampling Rate: 192 ksps Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Radiation Hardening: No

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980679-92HD87B2X5NDGXRAX8
Packaging: Tape & Reel
Type: General Purpose
Length: 5 mm
Mounting: SMD (SMT)
Thickness: 900 µm
Number of A/D Converters: 2
Number of Pins: 40
Number of D/A Converters: 2
Width: 5 mm
Categories: Interface - CODECs
Case / Package: QFN
Sampling Rate: 192 ksps
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 980679-92HD87B2X5NDGXRAX8
Product Name Interface - Interface - CODECs - 92HD87B2X5NDGXRAX8
Device Type Sensor Interface; Storage Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface - Interface - Telecom - PEF2466HV2.2 - 209804-PEF2466HV2.2 - Win Source Electronics
Specs
Device Type Codec
Supply Voltage Other; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 967793-SI3050-E1-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2V ~ 5.5V
View Details