Renesas Electronics Corporation Interface - Interface - CODECs - 92HD73D1X5PRGXB2X 92HD73D1X5PRGXB2X

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012185-92HD73D1X5PR GXB2X Length: 7 mm Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Thickness: 1.4 mm Number of A/D Converters: 2 Number of Pins: 48 Number of D/A Converters: 4 Width: 7 mm Categories: Interface - CODECs Case / Package: TQFP Sampling Rate: 192 ksps Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012185-92HD73D1X5PR GXB2X Length: 7 mm Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Thickness: 1.4 mm Number of A/D Converters: 2 Number of Pins: 48 Number of D/A Converters: 4 Width: 7 mm Categories: Interface - CODECs Case / Package: TQFP Sampling Rate: 192 ksps Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - 92HD73D1X5PRGXB2X - 1012185-92HD73D1X5PRGXB2X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - 92HD73D1X5PRGXB2X
1012185-92HD73D1X5PRGXB2X
Interface - Interface - CODECs - 92HD73D1X5PRGXB2X 1012185-92HD73D1X5PRGXB2X
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012185-92HD73D1X5PR GXB2X Length: 7 mm Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Thickness: 1.4 mm Number of A/D Converters: 2 Number of Pins: 48 Number of D/A Converters: 4 Width: 7 mm Categories: Interface - CODECs Case / Package: TQFP Sampling Rate: 192 ksps Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012185-92HD73D1X5PRGXB2X
Length: 7 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Thickness: 1.4 mm
Number of A/D Converters: 2
Number of Pins: 48
Number of D/A Converters: 4
Width: 7 mm
Categories: Interface - CODECs
Case / Package: TQFP
Sampling Rate: 192 ksps
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.465 V
Min Supply Voltage: 3.135 V

Buy Now
Singapore, Singapore
Interface Transceiver IC
716-92HD73D1X5PRGXB2X
Interface Transceiver IC 716-92HD73D1X5PRGXB2X
Audio Codec 2ADC / 4DAC 24-Bit 48-Pin TQFP Tray Product overview: 92HD73D1X5PRGXB2X from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-92HD73D1X5PRGXB2 X can be used for catalog matching and distributor lookup.

Audio Codec 2ADC / 4DAC 24-Bit 48-Pin TQFP Tray Product overview: 92HD73D1X5PRGXB2X from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-92HD73D1X5PRGXB2X can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1012185-92HD73D1X5PRGXB2X 716-92HD73D1X5PRGXB2X
Product Name Interface - Interface - CODECs - 92HD73D1X5PRGXB2X Interface Transceiver IC
Device Type Sensor Interface; Storage Interface; Codec Transceiver
Features RoHS RoHS
Supply Voltage Other; 3.3 V
Unlock Full Specs
to access all available technical data

Similar Products

SN55ALS161 Octal General-Purpose Interface Bus Transceiver - 5962-8968101RA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Switch ICs - 1464797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 2.4 v
Package Type Sot25
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - CODECs - TP3057V/NOPB - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details