Renesas Electronics Corporation Interface - Interface - CODECs - 92HD66C2X5NDGXZBX 92HD66C2X5NDGXZBX

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041635-92HD66C2X5ND GXZBX Packaging: Bulk Length: 5 mm Mounting: SMD (SMT) Thickness: 900 µm Number of A/D Converters: 2 Number of Pins: 40 Number of D/A Converters: 3 Width: 5 mm Categories: Interface - CODECs Case / Package: QFN Sampling Rate: 192 ksps Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041635-92HD66C2X5ND GXZBX Packaging: Bulk Length: 5 mm Mounting: SMD (SMT) Thickness: 900 µm Number of A/D Converters: 2 Number of Pins: 40 Number of D/A Converters: 3 Width: 5 mm Categories: Interface - CODECs Case / Package: QFN Sampling Rate: 192 ksps Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - 92HD66C2X5NDGXZBX - 1041635-92HD66C2X5NDGXZBX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - 92HD66C2X5NDGXZBX
1041635-92HD66C2X5NDGXZBX
Interface - Interface - CODECs - 92HD66C2X5NDGXZBX 1041635-92HD66C2X5NDGXZBX
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041635-92HD66C2X5ND GXZBX Packaging: Bulk Length: 5 mm Mounting: SMD (SMT) Thickness: 900 µm Number of A/D Converters: 2 Number of Pins: 40 Number of D/A Converters: 3 Width: 5 mm Categories: Interface - CODECs Case / Package: QFN Sampling Rate: 192 ksps Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Radiation Hardening: No

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041635-92HD66C2X5NDGXZBX
Packaging: Bulk
Length: 5 mm
Mounting: SMD (SMT)
Thickness: 900 µm
Number of A/D Converters: 2
Number of Pins: 40
Number of D/A Converters: 3
Width: 5 mm
Categories: Interface - CODECs
Case / Package: QFN
Sampling Rate: 192 ksps
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1041635-92HD66C2X5NDGXZBX
Product Name Interface - Interface - CODECs - 92HD66C2X5NDGXZBX
Device Type Sensor Interface; Storage Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-426 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 710-CY7B933-JXCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details