Renesas Electronics Corporation Application Specific Clock/Timing 9169M-01LFT

Description
Intel CPU Servers Clock/Frequency Generator IC 100MHz 1 Output 28-SOIC
Request a Quote Datasheet
Description
Intel CPU Servers Clock/Frequency Generator IC 100MHz 1 Output 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 9169M-01LFT-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
9169M-01LFT-ND
Application Specific Clock/Timing 9169M-01LFT-ND
Intel CPU Servers Clock/Frequency Generator IC 100MHz 1 Output 28-SOIC

Intel CPU Servers Clock/Frequency Generator IC 100MHz 1 Output 28-SOIC

Buy Now Datasheet
Application Specific Clock/Timing - 9169M-01LFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
9169M-01LFT
Application Specific Clock/Timing 9169M-01LFT
Intel CPU Servers Clock/Frequency Generator IC 100MHz 1 Output 28-SOIC

Intel CPU Servers Clock/Frequency Generator IC 100MHz 1 Output 28-SOIC

Buy Now Datasheet
Clock/Timing - Application Specific - 9169M-01LFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
9169M-01LFT
Clock/Timing - Application Specific 9169M-01LFT
IC FREQUENCY GENERATOR 28-SOIC

IC FREQUENCY GENERATOR 28-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 9169M-01LFT-ND 9169M-01LFT 9169M-01LFT
Product Name Application Specific Clock/Timing Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator Clock Generator
Bus Interface Clock Clock
Package Type Surface Mount; SOIC; "28-SOIC (0.295"", 7.50mm Width)" Surface Mount; SOIC; 28-SOIC (0.295\", 7.50mm Width) Surface Mount; Surface Mount
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generator - SI51210-B12727-GMR - Richardson RFPD
Specs
Device Type Clock Generator
View Details
3 suppliers
CDCVF855 2.5V Phase Lock Loop DDR Clock Driver - CDCVF855PWG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
5 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Quad 10MHz 30MHz 166MHz Clock and Timing IC - 728-CY22391LFXC-02T - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Reel package
Frequency 166 MHz
View Details
3 suppliers