Renesas Electronics Corporation Application Specific Clock/Timing 9161A-01CW16LF

Description
Graphics Applications Clock/Frequency Generator IC 120MHz 1 Output 16-SOIC
Datasheet
Description
Graphics Applications Clock/Frequency Generator IC 120MHz 1 Output 16-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 9161A-01CW16LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
9161A-01CW16LF
Application Specific Clock/Timing 9161A-01CW16LF
Graphics Applications Clock/Frequency Generator IC 120MHz 1 Output 16-SOIC

Graphics Applications Clock/Frequency Generator IC 120MHz 1 Output 16-SOIC

Buy Now
Clock/Timing - Application Specific - 9161A-01CW16LF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
9161A-01CW16LF
Clock/Timing - Application Specific 9161A-01CW16LF
IC FREQUENCY GENERATOR 16-SOIC

IC FREQUENCY GENERATOR 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 9161A-01CW16LF 9161A-01CW16LF
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; 16-SOIC (0.295\", 7.50mm Width) Surface Mount; Surface Mount
Supply Voltage 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - CY28RS480ZXC - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
Clock Synthesizers - 412933P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
I²C Real-Time Clock Module - RV-8263-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22389ZXC-26-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
Features / Standards Lead-Free
View Details