Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 9112AG-27LFT 9112AG-27LFT

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858584-9112AG-27LFT Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ICS9112 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-3642-6, 9112AG-27LFT-ND, ICS9112AG-27LFT, 800-3642-1, 800-3642-2, ICS9112AG-27LFT-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858584-9112AG-27LFT Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ICS9112 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-3642-6, 9112AG-27LFT-ND, ICS9112AG-27LFT, 800-3642-1, 800-3642-2, ICS9112AG-27LFT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 9112AG-27LFT - 858584-9112AG-27LFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 9112AG-27LFT
858584-9112AG-27LFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 9112AG-27LFT 858584-9112AG-27LFT
Manufacturer: Renesas Electronics America Win Source Part Number: 858584-9112AG-27LFT Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ICS9112 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-3642-6, 9112AG-27LFT-ND, ICS9112AG-27LFT, 800-3642-1, 800-3642-2, ICS9112AG-27LFT-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 858584-9112AG-27LFT
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ICS9112
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-3642-6, 9112AG-27LFT-ND, ICS9112AG-27LFT, 800-3642-1, 800-3642-2, ICS9112AG-27LFT-ND

Buy Now Datasheet
Clock Buffers, Drivers - 800-3642-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-3642-2-ND
Clock Buffers, Drivers 800-3642-2-ND
"Clock Fanout Buffer (Distribution) IC 1:4 140MHz 8-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 140MHz 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 9112AG-27LFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
9112AG-27LFT
Clock/Timing - Clock Buffers, Drivers 9112AG-27LFT
IC CLK BUFFER 1:4 140MHZ 8TSSOP

IC CLK BUFFER 1:4 140MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 858584-9112AG-27LFT 800-3642-2-ND 9112AG-27LFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 9112AG-27LFT Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Package Type Surface Mount; 8-TSSOP Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bus Interface Clock
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-7BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1800 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC421A100 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A100RGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
7 suppliers