"Clock Fanout Buffer (Distribution) IC 1:4 133MHz 8-TSSOP (0.173"", 4.40mm Width)"
IC CLK BUFFER 1:4 133MHZ 8TSSOP
IC CLK BUFFER 1:4 133MHZ 8TSSOP
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 9112AG-26LF-ND | 9112AG-26LF | 9112AG-26LF |
| Product Name | Clock Buffers, Drivers | Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | Clock | Clock | |
| Package Type | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |