VFQFPN 7.00X7.00X0.90 MM, 0.50MM
Integrated Circuits (ICs) - Clock and Timing - Clock Generators / Frequency Synthesizers / PLL
VFQFPN 7.00X7.00X0.90 MM, 0.50MM
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 8V97003NLGI | 8V97003NLGI | 8V97003NLGI |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock and Timing - Clock Generators / Frequency Synthesizers / PLL | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Jitter Attenuator; Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Frequency | 18000 MHz | 18000 MHz |