Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024324-8V89704ANLGI
Packaging: Bulk
Length: 5 mm
Operating Supply Voltage: 3.3 V
Thickness: 900 µm
Number of Pins: 32
Number of Outputs: 4
Width: 5 mm
Categories: OEM Parts(0-9)
Operating Supply Current: 26 mA
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Duty Cycle: 52 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1024324-8V89704ANLGI |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 8V89704ANLGI |