IC CLK GENERATOR LVCMOS 20QSOP
Clock Generator IC 66MHz 1 20-SSOP (0.154", 3.90mm Width)
IC CLOCK GENERATOR 20QSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 8V40817QG | 8V40817QG | 8V40817QG |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Yes; Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; SSOP; 20-SSOP (0.154\", 3.90mm Width) | |
| Frequency | 66 MHz | 66 MHz | |
| Bus Interface | CMOS; LVCMOS | 1 |