16 OUTPUT RADIO UNIT CLOCK SYNCH
16 OUTPUT RADIO UNIT CLOCK SYNCH
IC CLOCK GENERATOR 88VFQFPN
CLOCK GENERATOR, SYNCHRONISER, VFQFPN-88 ROHS COMPLIANT: YES
Clock Generator, Clock Synchronizer IC 54MHz 1 88-VFQFN Exposed Pad
| Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 8V19N850DNLGI | 8V19N850DNLGI | 8V19N850DNLGI | 36AJ5254 | 8V19N850DNLGI |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generator, Synchroniser, Vfqfpn-88 Rohs Compliant Renesas | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator, Clock Synchronizer; Clock Generator | Clock Generator, Clock Synchronizer; Clock Generator | Real Time Clock; Clock Generator | Clock Generator |
| Frequency | 54 MHz | 54 MHz | 54 MHz | 54 MHz | |
| Bus Interface | LVDS, LVPECL | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | ||
| Package Type | Surface Mount; Surface Mount | Surface Mount; 88-VFQFN Exposed Pad |