Win Source Part Number: 1041552-8V19N480BDGI
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: FemtoClock® NG
Type: Jitter Attenuator
Package: Tray
Frequency - Max: 1.5GHz
Number of Circuits: 1
Standard Package: 168
Mounting: SMD (SMT)
Input: LVDS, LVPECL
Output: LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 3.3V
Package / Case: 100-TBGA
Supplier Device Package: 100-CABGA (11x11)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-4194,-800-4194
Base Product Number: 8V19N480
Product Status: Not For New Designs
IC JITTER ATTEN 100CABGA Product overview: 8V19N480BDGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8V19N480BDGI can be used for catalog matching and distributor lookup.
IC JITTER ATTENUATOR 100CABGA
IC JITTER ATTEN 100CABGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1041552-8V19N480BDGI | 728-8V19N480BDGI | 8V19N480BDGI | 8V19N480BDGI |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Yes; Clock Generator | |
| Bus Interface | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | LVDS, LVPECL | 1 | |
| Package Type | Surface Mount; 100-TBGA | Tray | Surface Mount; Surface Mount | |
| Supply Voltage | 3.3 volts | 3.3 volts |