Renesas Electronics Corporation Clock Buffers, Drivers 8T73S208BNLGI

Description
Clock Fanout Buffer (Distribution), Divider IC 1:8 1GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Divider IC 1:8 1GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-8T73S208BNLGI-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-8T73S208BNLGI-ND
Clock Buffers, Drivers 800-8T73S208BNLGI-ND
Clock Fanout Buffer (Distribution), Divider IC 1:8 1GHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Divider IC 1:8 1GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock Divider/fanout Buff, 1Ghz, Vfqfn32; Clock Ic Type Renesas - 47AC2717 - Newark, An Avnet Company
Chicago, IL, United States
Clock Divider/fanout Buff, 1Ghz, Vfqfn32; Clock Ic Type Renesas
47AC2717
Clock Divider/fanout Buff, 1Ghz, Vfqfn32; Clock Ic Type Renesas 47AC2717
CLOCK DIVIDER/FANOUT BUFF, 1GHZ, VFQFN32; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:1GHz; No. of Outputs:8Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Clock IC Case Style:VFQFN; No. of Pins:32Pins; RoHS Compliant: Yes

CLOCK DIVIDER/FANOUT BUFF, 1GHZ, VFQFN32; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:1GHz; No. of Outputs:8Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Clock IC Case Style:VFQFN; No. of Pins:32Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - 8T73S208BNLGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8T73S208BNLGI
Clock/Timing - Clock Buffers, Drivers 8T73S208BNLGI
VFQFPN 5.00X5.00X0.90 MM, 0.50MM

VFQFPN 5.00X5.00X0.90 MM, 0.50MM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 800-8T73S208BNLGI-ND 47AC2717 8T73S208BNLGI
Product Name Clock Buffers, Drivers Clock Divider/fanout Buff, 1Ghz, Vfqfn32; Clock Ic Type Renesas Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Divider; Clock Driver Clock Divider, Fanout Buffer; Real Time Clock; Clock Generator Clock Driver
Bus Interface LVPECL
Package Type Surface Mount; 32-VFQFN Exposed Pad VFQFN Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 2.62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1904733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock Buffers, Drivers - CY28353OXC-2T-ND - DigiKey
Specs
Device Type Clock Driver
Bus Interface HCSL
Package Type Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
2 suppliers
Clock and Timing IC - 728-CY2077FSXCT - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface CMOS, TTL
Package Type Tape & Reel (TR)
Supply Voltage 3.3 to 5 volts
View Details
4 suppliers