Renesas Electronics Corporation Clock/Timing - Clock Buffers, Drivers 8T73S208B-01NLGI

Description
IC NETWORK TIMING 32VFQFPN
Datasheet
Description
IC NETWORK TIMING 32VFQFPN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Buffers, Drivers - 8T73S208B-01NLGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8T73S208B-01NLGI
Clock/Timing - Clock Buffers, Drivers 8T73S208B-01NLGI
IC NETWORK TIMING 32VFQFPN

IC NETWORK TIMING 32VFQFPN

Supplier's Site Datasheet
Clock Divider/fanout Buff, 1Ghz, Vfqfn32; Clock Ic Type Renesas - 47AC2716 - Newark, An Avnet Company
Chicago, IL, United States
Clock Divider/fanout Buff, 1Ghz, Vfqfn32; Clock Ic Type Renesas
47AC2716
Clock Divider/fanout Buff, 1Ghz, Vfqfn32; Clock Ic Type Renesas 47AC2716
CLOCK DIVIDER/FANOUT BUFF, 1GHZ, VFQFN32; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:1GHz; No. of Outputs:8Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Clock IC Case Style:VFQFN; No. of Pins:32Pins; RoHS Compliant: Yes

CLOCK DIVIDER/FANOUT BUFF, 1GHZ, VFQFN32; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:1GHz; No. of Outputs:8Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Clock IC Case Style:VFQFN; No. of Pins:32Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Clocks IC Clocks
Product Number 8T73S208B-01NLGI 47AC2716
Product Name Clock/Timing - Clock Buffers, Drivers Clock Divider/fanout Buff, 1Ghz, Vfqfn32; Clock Ic Type Renesas
Device Type Clock Driver Clock Divider, Fanout Buffer; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9572ACPZLVD - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 156 MHz
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDCE949-Q1 Automotive Catalog Programmable 4-PLL VCXO Clock Synthesizer with 2.5V or 3.3V LVCMOS Outputs - CDCE949QPWRQ1 - Texas Instruments
Specs
Package Type TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
Features / Standards RoHS
View Details
8 suppliers