Jitter Attenuator IC 1GHz 1 56-VFQFN Exposed Pad
IC JITTER ATTENUATOR 56VFQFPN
IC JITTER ATTENUATOR 56VFQFPN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-4187-ND | 8T49N287A-996NLGI | 8T49N287A-996NLGI |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Jitter Attenuator; Clock Generator | Jitter Attenuator; Clock Generator | Clock Generator |
| Bus Interface | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | |
| Package Type | Surface Mount; 56-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts |