8T49N287-003NLGI -- CLOCK/TIMING - CLOCK GENERATORS, PLLS, FREQUENCY SYNTHESIZERS
Renesas Electronics Corporation
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
8T49N287-003NLGI
Description
IC CLOCK AND TIMING
-
Lingto Electronic Limited
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
IC CLOCK AND TIMING
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
8T49N287-003NLGI
Supplier's Site
Technical Specifications
|
Product Category
|
IC Clocks |
IC Clocks |
|
Product Number
|
8T49N287-003NLGI |
8T49N287-003NLGI |
|
Product Name
|
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
|
Device Type
|
Clock Generator
|
Frequency Translator; Clock Generator
|
|
Package Type
|
Surface Mount; Surface Mount
|
|
|
Frequency
|
1000 MHz
|
1000 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Real Time Clock
Package Type
Surface Mount; 8-WCDFN
Supply Voltage
0.9000 to 5.5 volts
View Details
Device Type
Clock Generator
Package Type
Surface Mount; Surface Mount
Frequency
1250 MHz
View Details
Device Type
Real Time Clock
Package Type
Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage
1.6 to 5.5 volts
View Details
3 suppliers
Package Type
TSSOP
Operating Temperature
-40 to 125 C (-40 to 257 F)
Features / Standards
RoHS
View Details
8 suppliers