VFQFPN 8.00X8.00X0.85 MM, 0.50MM
VFQFPN 8.00X8.00X0.85 MM, 0.50MM
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 8T49N281C-994NLGI | 8T49N281C-994NLGI |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Frequency Translator; Clock Generator |
| Package Type | Surface Mount; Surface Mount | |
| Frequency | 250 MHz | 250 MHz |