Renesas Electronics Corporation Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 8T49N240-034NLGI

Description
VFQFPN 6.00X6.00X0.90 MM, 0.50MM
Description
VFQFPN 6.00X6.00X0.90 MM, 0.50MM
Datasheet
Datasheet Summary
Powered by GS/AI

The 8T49N240-034NLGI is a fractional-feedback single channel jitter attenuator designed for high-performance applications. It features four differential outputs with excellent jitter performance of less than 200fs RMS, making it suitable for applications requiring precise clock signals. The device can generate output frequencies ranging from 8kHz to 867MHz, independent of the input reference frequencies, and supports various output levels including LVPECL, LVDS, HCSL, and LVCMOS. This clock generator accepts up to two differential or single-ended input clocks and a fundamental-mode crystal input. It includes an internal PLL that can lock to either input reference or the crystal, with programmable loop bandwidth settings from 0.2Hz to 6.4kHz. The device supports hitless reference switching and monitors input clocks for Loss of Signal (LOS), providing alarms for clock failures. Additionally, it offers holdover functionality with an initial accuracy of ±50ppB. The 8T49N240-034NLGI is programmable via an I2C interface and includes features such as output enable control, clock selection inputs, and status outputs for lock, holdover, and LOS. It operates over a temperature range of -40°C to 85°C and comes in a compact 40-VFQFN package. Typical applications include OTN, CPRI interfaces, fiber optics, and high-speed Ethernet systems.

Datasheet Summary
Powered by GS/AI

The 8T49N240-034NLGI is a fractional-feedback single channel jitter attenuator designed for high-performance applications. It features four differential outputs with excellent jitter performance of less than 200fs RMS, making it suitable for applications requiring precise clock signals. The device can generate output frequencies ranging from 8kHz to 867MHz, independent of the input reference frequencies, and supports various output levels including LVPECL, LVDS, HCSL, and LVCMOS. This clock generator accepts up to two differential or single-ended input clocks and a fundamental-mode crystal input. It includes an internal PLL that can lock to either input reference or the crystal, with programmable loop bandwidth settings from 0.2Hz to 6.4kHz. The device supports hitless reference switching and monitors input clocks for Loss of Signal (LOS), providing alarms for clock failures. Additionally, it offers holdover functionality with an initial accuracy of ±50ppB. The 8T49N240-034NLGI is programmable via an I2C interface and includes features such as output enable control, clock selection inputs, and status outputs for lock, holdover, and LOS. It operates over a temperature range of -40°C to 85°C and comes in a compact 40-VFQFN package. Typical applications include OTN, CPRI interfaces, fiber optics, and high-speed Ethernet systems.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N240-034NLGI - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
8T49N240-034NLGI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 8T49N240-034NLGI
VFQFPN 6.00X6.00X0.90 MM, 0.50MM

VFQFPN 6.00X6.00X0.90 MM, 0.50MM

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N240-034NLGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
8T49N240-034NLGI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 8T49N240-034NLGI
VFQFPN 6.00X6.00X0.90 MM, 0.50MM

VFQFPN 6.00X6.00X0.90 MM, 0.50MM

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 8T49N240-034NLGI 8T49N240-034NLGI
Product Name Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Jitter Attenuator; Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock/Timing - Application Specific - CY2SSTV857ZXI-32 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 230 MHz
View Details
2 suppliers
CDCD5704 Rambus XDR(TM) Clock Generator - CDCD5704PW - Texas Instruments
Specs
Device Type Clock Generator
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
6 suppliers
Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal - 09X0505 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details