The 8T49N203A-002NLGI is a versatile Universal Frequency Translator and Synthesizer designed for low phase noise applications in networking and communications. It supports output frequencies ranging from 0.98MHz to 1,300MHz, with the ability to generate any output frequency within the 0.98MHz - 312.5MHz range and most frequencies up to 1,300MHz. The device operates in three modes: Frequency Synthesizer, High-Bandwidth Frequency Translator, and Low-Bandwidth Frequency Translator, making it suitable for a wide array of applications including PCI Express and general-purpose computing. The device features two individually programmable outputs that can be configured as LVPECL or LVDS, with selectable output voltage levels of 2.5V or 3.3V. It accepts a variety of input clock types and has a wide input frequency range from 8kHz to 710MHz. The 8T49N203A-002NLGI includes two factory-programmed default configurations that can be customized via I2C after power-up, allowing for flexibility in application design. It operates within an ambient temperature range of -40°C to 85°C and is available in a lead-free package.
IC TRANSLATOR UNIV FREQ 40VFQFN
IC TRANSLATOR UNIV FREQ 40VFQFN
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 8T49N203A-002NLGI | 8T49N203A-002NLGI |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Yes with Bypass; Clock Generator | Clock Generator |