Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 8T49N008A-059NLGI8

Description
Clock Generator IC 1.228GHz 1 40-VFQFN Exposed Pad
Datasheet
Description
Clock Generator IC 1.228GHz 1 40-VFQFN Exposed Pad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 8T49N008A-059NLGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
8T49N008A-059NLGI8
Clock Generators, PLLs, Frequency Synthesizers 8T49N008A-059NLGI8
Clock Generator IC 1.228GHz 1 40-VFQFN Exposed Pad

Clock Generator IC 1.228GHz 1 40-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N008A-059NLGI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
8T49N008A-059NLGI8
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 8T49N008A-059NLGI8
VFQFPN 6.00X6.00X0.90 MM, 0.50MM

VFQFPN 6.00X6.00X0.90 MM, 0.50MM

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N008A-059NLGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
8T49N008A-059NLGI8
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 8T49N008A-059NLGI8
VFQFPN 6.00X6.00X0.90 MM, 0.50MM

VFQFPN 6.00X6.00X0.90 MM, 0.50MM

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 8T49N008A-059NLGI8 8T49N008A-059NLGI8 8T49N008A-059NLGI8
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator; Clock Generator Clock Generator
Bus Interface ECL; PECL; LVPECL; LVDS; LVDS, LVPECL ECL; PECL; LVPECL; LVDS; LVDS, LVPECL
Package Type Surface Mount; 40-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4208BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2000 MHz
View Details
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver - CDCVF25081PWR - Texas Instruments
Specs
Device Type Clock Driver
Package Type SOIC,TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers