Renesas Electronics Corporation Clock and Timing IC 8T49N008A-054NLGI

Description
IC CLOCK GENERATOR 40VFQFPN Product overview: 8T49N008A-054NLGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8T49N008A-054NLG I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK GENERATOR 40VFQFPN Product overview: 8T49N008A-054NLGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8T49N008A-054NLG I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-8T49N008A-054NLGI
Clock and Timing IC 728-8T49N008A-054NLGI
IC CLOCK GENERATOR 40VFQFPN Product overview: 8T49N008A-054NLGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8T49N008A-054NLG I can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 40VFQFPN Product overview: 8T49N008A-054NLGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8T49N008A-054NLGI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 800-8T49N008A-054NLGI-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
800-8T49N008A-054NLGI-ND
Clock Generators, PLLs, Frequency Synthesizers 800-8T49N008A-054NLGI-ND
Clock Generator IC 1.228GHz 1 40-VFQFN Exposed Pad

Clock Generator IC 1.228GHz 1 40-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1041539-8T49N008A-054NLGI
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1041539-8T49N008A-054NLGI
Win Source Part Number: 1041539-8T49N008A-05 4NLGI Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: FemtoClock® NG Type: Clock Generator Package: Tray Frequency - Max: 1.228GHz Number of Circuits: 1 Standard Package: 490 Mounting: SMD (SMT) Input: HCSL, LVDS, LVPECL, Crystal Output: LVDS, LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 2.375V ~ 2.625V, 3.135V ~ 3.465V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VFQFPN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): 8T49N008A-054NLGI8T4 9N008A054NLGI; Fake Threat In the Open Market: 75 pct. REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 800-8T49N008A-054NLG I Base Product Number: 8T49N008

Win Source Part Number: 1041539-8T49N008A-054NLGI
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: FemtoClock® NG
Type: Clock Generator
Package: Tray
Frequency - Max: 1.228GHz
Number of Circuits: 1
Standard Package: 490
Mounting: SMD (SMT)
Input: HCSL, LVDS, LVPECL, Crystal
Output: LVDS, LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 2.375V ~ 2.625V, 3.135V ~ 3.465V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VFQFPN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): 8T49N008A-054NLGI8T49N008A054NLGI;
Fake Threat In the Open Market: 75 pct.
REACH Status: REACH Unaffected
Mfr: Renesas Electronics America Inc
Other Names: 800-8T49N008A-054NLGI
Base Product Number: 8T49N008

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 8T49N008A-054NLGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
8T49N008A-054NLGI
Clock Generators, PLLs, Frequency Synthesizers 8T49N008A-054NLGI
Clock Generator IC 1.228GHz 1 40-VFQFN Exposed Pad

Clock Generator IC 1.228GHz 1 40-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Clock and Timing - Clock Generators / Frequency Synthesizers / PLL - 8T49N008A-054NLGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock and Timing - Clock Generators / Frequency Synthesizers / PLL
8T49N008A-054NLGI
Integrated Circuits (ICs) - Clock and Timing - Clock Generators / Frequency Synthesizers / PLL 8T49N008A-054NLGI
Integrated Circuits (ICs) - Clock and Timing - Clock Generators / Frequency Synthesizers / PLL

Integrated Circuits (ICs) - Clock and Timing - Clock Generators / Frequency Synthesizers / PLL

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N008A-054NLGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
8T49N008A-054NLGI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 8T49N008A-054NLGI
VFQFPN 6.00X6.00X0.90 MM, 0.50MM

VFQFPN 6.00X6.00X0.90 MM, 0.50MM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-8T49N008A-054NLGI 800-8T49N008A-054NLGI-ND 1041539-8T49N008A-054NLGI 8T49N008A-054NLGI 8T49N008A-054NLGI 8T49N008A-054NLGI
Product Name Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock and Timing - Clock Generators / Frequency Synthesizers / PLL Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVDS, LVPECL LVPECL; LVDS ECL; PECL; LVPECL; LVDS; LVDS, LVPECL ECL; PECL; LVPECL; LVDS; LVDS, LVPECL
Package Type Tray Surface Mount; 40-VFQFN Exposed Pad Surface Mount; 40-VFQFN Exposed Pad Surface Mount; 40-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts
Frequency 1228 MHz 1228 MHz 1228 MHz 1228 MHz 1228 MHz
Unlock Full Specs
to access all available technical data