Renesas Electronics Corporation Clock and Timing IC 8T49N006A-055NLGI8

Description
IC CLK GENERATOR LVPECL 40VFQFN Product overview: 8T49N006A-055NLGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8T49N006A-055NLG I8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK GENERATOR LVPECL 40VFQFN Product overview: 8T49N006A-055NLGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8T49N006A-055NLG I8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-8T49N006A-055NLGI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-8T49N006A-055NLGI8
Clock and Timing IC 728-8T49N006A-055NLGI8
IC CLK GENERATOR LVPECL 40VFQFN Product overview: 8T49N006A-055NLGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8T49N006A-055NLG I8 can be used for catalog matching and distributor lookup.

IC CLK GENERATOR LVPECL 40VFQFN Product overview: 8T49N006A-055NLGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8T49N006A-055NLGI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1030267-8T49N006A-055NLGI8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1030267-8T49N006A-055NLGI8
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1030267-8T49N006A-055NLGI8
Win Source Part Number: 1030267-8T49N006A-05 5NLGI8 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: FemtoClock® NG Package: Tape & Reel (TR) Frequency - Max: 156.25MHz Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Input: Crystal Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 2.375V ~ 3.465V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VFQFPN (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT8T49N006A-055NLGI 8,IDT8T49N006A-055NL GI8-ND Base Product Number: 8T49N006

Win Source Part Number: 1030267-8T49N006A-055NLGI8
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: FemtoClock® NG
Package: Tape & Reel (TR)
Frequency - Max: 156.25MHz
Number of Circuits: 1
Standard Package: 5,000
Mounting: SMD (SMT)
Input: Crystal
Output: LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VFQFPN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT8T49N006A-055NLGI8,IDT8T49N006A-055NLGI8-ND
Base Product Number: 8T49N006

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N006A-055NLGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
8T49N006A-055NLGI8
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 8T49N006A-055NLGI8
IC CLK GENERATOR LVPECL 40VFQFN

IC CLK GENERATOR LVPECL 40VFQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N006A-055NLGI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
8T49N006A-055NLGI8
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 8T49N006A-055NLGI8
IC CLK GENERATOR LVPECL 40VFQFN

IC CLK GENERATOR LVPECL 40VFQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-8T49N006A-055NLGI8 1030267-8T49N006A-055NLGI8 8T49N006A-055NLGI8 8T49N006A-055NLGI8
Product Name Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL 1
Package Type Tape & Reel (TR) Surface Mount; 40-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts
Frequency 156 MHz 156 MHz 156 MHz
Unlock Full Specs
to access all available technical data