Win Source Part Number: 1377648-8T49N006A-05
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Series: FemtoClock® NG
Package: Tray
Product Status: Active
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VFQFPN (6x6)
Base Product Number: 8T49N006
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.375V ~ 3.465V
Output: LVPECL
Number of Circuits: 1
PLL: Yes with Bypass
Input: Crystal
Frequency - Max: 156.25MHz
Divider/Multiplier: Yes/No
IC CLK GENERATOR LVPECL 40VFQFN Product overview: 8T49N006A-055NLGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8T49N006A-055NLG
IC CLK GENERATOR LVPECL 40VFQFN
IC CLK GENERATOR LVPECL 40VFQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1377648-8T49N006A-055NLGI | 728-8T49N006A-055NLGI | 8T49N006A-055NLGI | 8T49N006A-055NLGI |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | LVPECL | ECL; PECL; LVPECL; LVPECL | |
| Package Type | 40-VFQFN Exposed Pad | Tray | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts |