Renesas Electronics Corporation Clock Buffers, Drivers 8T39S04ANBGI

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 3:4 2GHz 32-WFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 3:4 2GHz 32-WFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-4171-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-4171-ND
Clock Buffers, Drivers 800-4171-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 3:4 2GHz 32-WFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 3:4 2GHz 32-WFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1356677-8T39S04ANBGI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1356677-8T39S04ANBGI
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1356677-8T39S04ANBGI
Win Source Part Number: 1356677-8T39S04ANBGI Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 42 pct. Type: Fanout Buffer (Distribution), Multiplexer MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Package: Tray Product Status: Active Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-VFQFPN (5x5) Base Product Number: 8T39S04 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.375V ~ 3.465V Output: HCSL, LVDS, LVPECL Number of Circuits: 1 Input: HCSL, HSTL, LVDS, LVPECL, Crystal Frequency - Max: 2 GHz

Win Source Part Number: 1356677-8T39S04ANBGI
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 42 pct.
Type: Fanout Buffer (Distribution), Multiplexer
MSL Level: 1 (Unlimited)
Mfr: Renesas Electronics America Inc
Package: Tray
Product Status: Active
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 32-VFQFPN (5x5)
Base Product Number: 8T39S04
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.375V ~ 3.465V
Output: HCSL, LVDS, LVPECL
Number of Circuits: 1
Input: HCSL, HSTL, LVDS, LVPECL, Crystal
Frequency - Max: 2 GHz

Buy Now Datasheet
Clock Buffers, Drivers - 8T39S04ANBGI - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
8T39S04ANBGI
Clock Buffers, Drivers 8T39S04ANBGI
NETWORK TIMING

NETWORK TIMING

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - 8T39S04ANBGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8T39S04ANBGI
Clock/Timing - Clock Buffers, Drivers 8T39S04ANBGI
NETWORK TIMING

NETWORK TIMING

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 800-4171-ND 1356677-8T39S04ANBGI 8T39S04ANBGI 8T39S04ANBGI
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Bus Interface LVPECL; HCSL ECL; PECL; LVPECL; LVDS; HCSL, LVDS, LVPECL HCSL, LVDS, LVPECL
Package Type Surface Mount; 32-WFQFN Exposed Pad 32-WFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2SSTV850ZI - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 170 MHz
View Details
CDC329A 1-To-6 Clock Driver With Selectable Polarity - CDC329AD - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
5 suppliers
Rtc, I2C, Rv-4162, 20Ppm, 8Son; Date Format Micro Crystal - 09X0517 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type LCC
Supply Voltage 1 to 4.4 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22393ZXC-MZ2-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Features / Standards Lead-Free
View Details
2 suppliers