Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1316594-8T39210NLGI8
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Frequency - Max: 1.5 GHz
Number of Circuits: 1
Standard Package: 2,000
Mounting: Surface Mount
Input: HCSL, HSTL, LVDS, LVPECL, Crystal
Output: HSCL, LVCMOS, LVDS, LVPECL
Voltage - Supply: 3.135V ~ 3.465V
Supplier Device Package: 48-VFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 48-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 68
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-8T39210NLGI8TR
Base Product Number: 8T39210
RoHS Status: ROHS3 Compliant
VFQFPN 7.00X7.00X0.90 MM, 0.50MM
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 1316594-8T39210NLGI8 | 8T39210NLGI8 |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; HSCL, LVCMOS, LVDS, LVPECL | |
| Package Type | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts |