Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 8T33FS6221EPGI8

Description
Win Source Part Number: 1041537-8T33FS6221EP GI8 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 2 GHz Number of Circuits: 1 Standard Package: 1,500 Mounting: SMD (SMT) Input: HSTL, PECL Output: PECL Voltage - Supply: 2.375V ~ 2.625V, 3.135V ~ 3.465V Package / Case: 52-LQFP Exposed Pad Supplier Device Package: 52-PTQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Other Names: 800-8T33FS6221EPGI8T R
Request a Quote Datasheet
Description
Win Source Part Number: 1041537-8T33FS6221EP GI8 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 2 GHz Number of Circuits: 1 Standard Package: 1,500 Mounting: SMD (SMT) Input: HSTL, PECL Output: PECL Voltage - Supply: 2.375V ~ 2.625V, 3.135V ~ 3.465V Package / Case: 52-LQFP Exposed Pad Supplier Device Package: 52-PTQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Other Names: 800-8T33FS6221EPGI8T R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1041537-8T33FS6221EPGI8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1041537-8T33FS6221EPGI8
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1041537-8T33FS6221EPGI8
Win Source Part Number: 1041537-8T33FS6221EP GI8 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 2 GHz Number of Circuits: 1 Standard Package: 1,500 Mounting: SMD (SMT) Input: HSTL, PECL Output: PECL Voltage - Supply: 2.375V ~ 2.625V, 3.135V ~ 3.465V Package / Case: 52-LQFP Exposed Pad Supplier Device Package: 52-PTQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Other Names: 800-8T33FS6221EPGI8T R

Win Source Part Number: 1041537-8T33FS6221EPGI8
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tape & Reel (TR)
Frequency - Max: 2 GHz
Number of Circuits: 1
Standard Package: 1,500
Mounting: SMD (SMT)
Input: HSTL, PECL
Output: PECL
Voltage - Supply: 2.375V ~ 2.625V, 3.135V ~ 3.465V
Package / Case: 52-LQFP Exposed Pad
Supplier Device Package: 52-PTQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: OBSOLETE
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Other Names: 800-8T33FS6221EPGI8TR

Buy Now
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8T33FS6221EPGI8
Clock/Timing - Clock Buffers, Drivers 8T33FS6221EPGI8
IC CLK FANOUT BUFFER 52PTQFP

IC CLK FANOUT BUFFER 52PTQFP

Supplier's Site Datasheet
Clock Buffers, Drivers - 8T33FS6221EPGI8 - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
8T33FS6221EPGI8
Clock Buffers, Drivers 8T33FS6221EPGI8
IC CLK BUFFER 1:20 2GHZ 52PTQFP

IC CLK BUFFER 1:20 2GHZ 52PTQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1041537-8T33FS6221EPGI8 8T33FS6221EPGI8 8T33FS6221EPGI8
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver
Bus Interface ECL; PECL; PECL PECL
Package Type Surface Mount; 52-LQFP Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-3028-C8 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
 - 2925ALM/B - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
View Details
3 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
CDCD5704 Rambus XDR(TM) Clock Generator - CDCD5704PWR - Texas Instruments
Specs
Device Type Clock Generator
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
7 suppliers