Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs)- Clock/Timing -Clock Buffers, Drivers
Package: Tray
Type: Fanout Buffer (Distribution)
Voltage - Supply: 2.375V ~ 2.625V, 3.135V ~ 3.465V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VFQFPN (7x7)
FANOUT BUFFER
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 8SLVS1118NLGI | 8SLVS1118NLGI | |
| Product Name | Integrated Circuits (ICs)- Clock/Timing -Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Package Type | 48-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts |