Renesas Electronics Corporation Clock Buffers, Drivers 8SLVP2108ANLGI

Description
Clock Fanout Buffer (Distribution) IC 1:8 2GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:8 2GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-3965-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-3965-ND
Clock Buffers, Drivers 800-3965-ND
Clock Fanout Buffer (Distribution) IC 1:8 2GHz 48-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:8 2GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
Fanout Buffer, 2Ghz, Vfqfn-48; Clock Ic Type Renesas - 47AC2714 - Newark, An Avnet Company
Chicago, IL, United States
Fanout Buffer, 2Ghz, Vfqfn-48; Clock Ic Type Renesas
47AC2714
Fanout Buffer, 2Ghz, Vfqfn-48; Clock Ic Type Renesas 47AC2714
FANOUT BUFFER, 2GHZ, VFQFN-48; Clock IC Type:Fanout Buffer; Frequency:2GHz; No. of Outputs:6Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:VFQFN; No. of Pins:48Pins; Operating Temperature RoHS Compliant: Yes

FANOUT BUFFER, 2GHZ, VFQFN-48; Clock IC Type:Fanout Buffer; Frequency:2GHz; No. of Outputs:6Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:VFQFN; No. of Pins:48Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - 8SLVP2108ANLGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8SLVP2108ANLGI
Clock/Timing - Clock Buffers, Drivers 8SLVP2108ANLGI
IC CLK BUFFER 1:8 2GHZ 40QFN

IC CLK BUFFER 1:8 2GHZ 40QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 800-3965-ND 47AC2714 8SLVP2108ANLGI
Product Name Clock Buffers, Drivers Fanout Buffer, 2Ghz, Vfqfn-48; Clock Ic Type Renesas Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Fanout Buffer; Real Time Clock; Clock Generator Clock Driver
Bus Interface LVPECL
Package Type Surface Mount; 48-VFQFN Exposed Pad VFQFN Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-5BCPRL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1400 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699HS-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock and Timing IC - 728-CDCE913R07PWR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Features / Standards RoHS
View Details
2 suppliers