Renesas Electronics Corporation Clock/Timing - Clock Buffers, Drivers 8SLVP2104ANBGI

Description
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Datasheet
Description
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Buffers, Drivers - 8SLVP2104ANBGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8SLVP2104ANBGI
Clock/Timing - Clock Buffers, Drivers 8SLVP2104ANBGI
VFQFPN 5.00X5.00X0.80 MM, 0.50MM

VFQFPN 5.00X5.00X0.80 MM, 0.50MM

Supplier's Site Datasheet
Fanout Buffer, 2Ghz, Vfqfn-28; Clock Ic Type Renesas - 47AC2712 - Newark, An Avnet Company
Chicago, IL, United States
Fanout Buffer, 2Ghz, Vfqfn-28; Clock Ic Type Renesas
47AC2712
Fanout Buffer, 2Ghz, Vfqfn-28; Clock Ic Type Renesas 47AC2712
FANOUT BUFFER, 2GHZ, VFQFN-28; Clock IC Type:Fanout Buffer; Frequency:2GHz; No. of Outputs:4Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:VFQFN; No. of Pins:28Pins; Operating Temperature RoHS Compliant: Yes

FANOUT BUFFER, 2GHZ, VFQFN-28; Clock IC Type:Fanout Buffer; Frequency:2GHz; No. of Outputs:4Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:VFQFN; No. of Pins:28Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Clocks IC Clocks
Product Number 8SLVP2104ANBGI 47AC2712
Product Name Clock/Timing - Clock Buffers, Drivers Fanout Buffer, 2Ghz, Vfqfn-28; Clock Ic Type Renesas
Device Type Clock Driver Fanout Buffer; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Application Specific Clock/Timing - CY28346ZI-2T - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details