The IDT8SLVP2102I is a dual 1-to-2 fanout buffer designed for high-frequency clock and data signal distribution, operating at a maximum frequency of 2GHz. It features two selectable differential inputs and four low skew outputs, optimized for low power consumption and low additive phase noise. The device operates from a 3.3V or 2.5V power supply, with a maximum current consumption of 56mA. It offers a typical output skew of 5ps and a maximum propagation delay of 225ps. The fanout buffer supports differential input levels such as LVDS, LVPECL, and CML, and can also accept single-ended LVCMOS levels. The device is housed in a 16-lead VFQFN package, suitable for applications requiring precise clock distribution with well-defined performance characteristics. Operating temperature ranges from -40°C to 85°C, making it suitable for various environments.
Clock Fanout Buffer (Distribution) IC 1:2 2GHz 16-VFQFN Exposed Pad
FANOUT BUFFER, 2GHZ, VFQFN-16; Clock IC Type:Fanout Buffer; Frequency:2GHz; No. of Outputs:2Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:VFQFN; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
IC CLK BUFFER 1:2 2GHZ 16QFN
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-4000-ND | 47AC2711 | 8SLVP2102ANLGI |
| Product Name | Clock Buffers, Drivers | Fanout Buffer, 2Ghz, Vfqfn-16; Clock Ic Type Renesas | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Fanout Buffer; Real Time Clock; Clock Generator | Clock Driver |
| Bus Interface | LVPECL | ||
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | VFQFN | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.46 volts | 3.13 to 3.46 volts |