Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8SLVP1212ANLGI8 8SLVP1212ANLGI8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858539-8SLVP1212ANLG I8 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 40-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 8SLVP1212 Categories: Integrated Circuits (ICs) Case / Package: 40-VFQFPN (6x6) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858539-8SLVP1212ANLG I8 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 40-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 8SLVP1212 Categories: Integrated Circuits (ICs) Case / Package: 40-VFQFPN (6x6) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8SLVP1212ANLGI8
858539-8SLVP1212ANLGI8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8SLVP1212ANLGI8 858539-8SLVP1212ANLGI8
Manufacturer: Renesas Electronics America Win Source Part Number: 858539-8SLVP1212ANLG I8 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 40-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 8SLVP1212 Categories: Integrated Circuits (ICs) Case / Package: 40-VFQFPN (6x6) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected

Manufacturer: Renesas Electronics America
Win Source Part Number: 858539-8SLVP1212ANLGI8
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 40-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: 8SLVP1212
Categories: Integrated Circuits (ICs)
Case / Package: 40-VFQFPN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected

Buy Now Datasheet
Clock Buffers, Drivers - 8SLVP1212ANLGI8 - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
8SLVP1212ANLGI8
Clock Buffers, Drivers 8SLVP1212ANLGI8
IC FANOUT BUFFER LVPECL 40VFQFPN

IC FANOUT BUFFER LVPECL 40VFQFPN

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - 8SLVP1212ANLGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8SLVP1212ANLGI8
Clock/Timing - Clock Buffers, Drivers 8SLVP1212ANLGI8
IC FANOUT BUFFER LVPECL 40VFQFPN

IC FANOUT BUFFER LVPECL 40VFQFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 858539-8SLVP1212ANLGI8 8SLVP1212ANLGI8 8SLVP1212ANLGI8
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8SLVP1212ANLGI8 Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Package Type Surface Mount; 40-VFQFPN (6x6) Surface Mount; Surface Mount Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4111BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1200 MHz
View Details
Real Time Clocks - 1913504P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Application Specific Clock/Timing - CY22800FXC-032A - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4N - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers