Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8SLVP1212ANLGI 8SLVP1212ANLGI

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858538-8SLVP1212ANLG I Operating Temperature Range: -40°C ~ 85°C (TA) Package: 40-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: 8SLVP1212 Categories: Integrated Circuits (ICs) Case / Package: 40-VFQFPN (6x6) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858538-8SLVP1212ANLG I Operating Temperature Range: -40°C ~ 85°C (TA) Package: 40-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: 8SLVP1212 Categories: Integrated Circuits (ICs) Case / Package: 40-VFQFPN (6x6) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8SLVP1212ANLGI
858538-8SLVP1212ANLGI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8SLVP1212ANLGI 858538-8SLVP1212ANLGI
Manufacturer: Renesas Electronics America Win Source Part Number: 858538-8SLVP1212ANLG I Operating Temperature Range: -40°C ~ 85°C (TA) Package: 40-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: 8SLVP1212 Categories: Integrated Circuits (ICs) Case / Package: 40-VFQFPN (6x6) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected

Manufacturer: Renesas Electronics America
Win Source Part Number: 858538-8SLVP1212ANLGI
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 40-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: 8SLVP1212
Categories: Integrated Circuits (ICs)
Case / Package: 40-VFQFPN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected

Buy Now Datasheet
Clock Buffers, Drivers - 8SLVP1212ANLGI - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
8SLVP1212ANLGI
Clock Buffers, Drivers 8SLVP1212ANLGI
IC FANOUT BUFFER LVPECL 40VFQFPN

IC FANOUT BUFFER LVPECL 40VFQFPN

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - 8SLVP1212ANLGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8SLVP1212ANLGI
Clock/Timing - Clock Buffers, Drivers 8SLVP1212ANLGI
IC FANOUT BUFFER LVPECL 40VFQFPN

IC FANOUT BUFFER LVPECL 40VFQFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 858538-8SLVP1212ANLGI 8SLVP1212ANLGI 8SLVP1212ANLGI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8SLVP1212ANLGI Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Package Type Surface Mount; 40-VFQFPN (6x6) Surface Mount; Surface Mount Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock and Timing IC - 728-SI4133-D-GTR - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface Clock
Package Type Tape & Reel (TR)
Supply Voltage 2.7 to 3.6 volts
View Details
5 suppliers
CDC2510C 3.3-V Phase-Lock Loop Clock Driver - CDC2510CPWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
3 suppliers