FANOUT BUFFER, 2GHZ, VFQFN-16; Clock IC Type:Fanout Buffer; Frequency:2GHz; No. of Outputs:2Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:VFQFN; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
IC CLK BUFFER 1:2 2GHZ 16QFN
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 47AC2708 | 8SLVP1102ANLGI |
| Product Name | Fanout Buffer, 2Ghz, Vfqfn-16; Clock Ic Type Renesas | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer; Real Time Clock; Clock Generator | Clock Driver |