Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1321505-8SLVP1102ANL
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Frequency - Max: 2 GHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: Surface Mount
Input: CML, LVDS, LVPECL
Output: LVPECL
Voltage - Supply: 2.375V ~ 3.465V
Supplier Device Package: 16-VFQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT8SLVP1102ANLGI/W,
Base Product Number: 8SLVP1102
RoHS Status: ROHS3 Compliant
IC CLK BUFFER 1:2 2GHZ 16QFN
IC CLK BUFFER 1:2 2GHZ 16QFN
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1321505-8SLVP1102ANLGI/W | 8SLVP1102ANLGI/W | 8SLVP1102ANLGI/W |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | LVPECL | |
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts |