IC CLK BUFFER 1:2 2GHZ 16VFQFPN
Clock Fanout Buffer (Distribution) IC 1:2 2GHz 16-VFQFN Exposed Pad
IC CLK BUFFER 1:2 2GHZ 16VFQFPN
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 800-8SLVD2102NLGI8DKR-ND | 8SLVD2102NLGI8 |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | LVDS | |
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; Surface Mount |