The IDT8SLVD1208-33I is a high-performance fanout buffer designed for differential LVDS applications, capable of operating at a maximum input clock frequency of 2GHz. It features eight low skew, low additive jitter LVDS output pairs and two selectable differential clock input pairs, making it suitable for clock distribution applications that require precise performance. The device operates from a 3.3V power supply and has a typical output skew of 8ps and a propagation delay of 240ps. It is characterized by low additive phase jitter, with a typical RMS jitter of 82fs over a specified frequency range. The operating temperature range is -40°C to 85°C, and the device is RoHS compliant. The package is a 28-lead VFQFN, measuring 5.0mm x 5.0mm x 0.925mm.
FANOUT BUFFER, 2GHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 66AH8561 |
| Product Name | Fanout Buffer, 2Ghz, -40 To 85Deg C Rohs Compliant Renesas |
| Device Type | Buffer |