Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1319593-8SLVD1204-33
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Frequency - Max: 2 GHz
Number of Circuits: 1
Standard Package: 624
Mounting: Surface Mount
Input: LVDS, LVPECL
Output: LVDS
Voltage - Supply: 3.135V ~ 3.465V
Supplier Device Package: 16-VFQFPN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-2910-5,800-2910-
Base Product Number: 8SLVD1204
RoHS Status: ROHS3 Compliant
IC CLK BUFFER 2:4 2GHZ 16VFQFN
IC CLK BUFFER 2:4 2GHZ 16VFQFN
FANOUT BUFFER, 2GHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1319593-8SLVD1204-33NLGI | 8SLVD1204-33NLGI | 8SLVD1204-33NLGI | 50AH2745 |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Fanout Buffer, 2Ghz, -40 To 85Deg C Rohs Compliant Renesas |
| Device Type | Clock Driver | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Generator |
| Bus Interface | LVDS; LVDS | LVDS | ||
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |