Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers
Package: Tray
Product Status: Not For New Designs
Number of Circuits: 1
Voltage - Supply: 1.71V ~ 3.465V
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 32-VFQFN Exposed Pad
IC CLOCK BUFFER 32VFQFPN
IC CLOCK BUFFER 32VFQFPN
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 8P391208NLGI | 8P391208NLGI | |
| Product Name | Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Clock Buffer; Clock Driver |
| Package Type | 32-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts |