Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 8P34S2108NLGI

Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1321435-8P34S2108NLG I Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Tray Type: Fanout Buffer (Distribution) Frequency - Max: 2 GHz Number of Circuits: 2 Standard Package: 260 Mounting: Surface Mount Input: LVCMOS, LVDS, LVPECL Output: LVDS Voltage - Supply: 1.71V ~ 1.89V Supplier Device Package: 48-VFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 48-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-4057,-800-4057 Base Product Number: 8P34S2108 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1321435-8P34S2108NLG I Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Tray Type: Fanout Buffer (Distribution) Frequency - Max: 2 GHz Number of Circuits: 2 Standard Package: 260 Mounting: Surface Mount Input: LVCMOS, LVDS, LVPECL Output: LVDS Voltage - Supply: 1.71V ~ 1.89V Supplier Device Package: 48-VFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 48-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-4057,-800-4057 Base Product Number: 8P34S2108 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1321435-8P34S2108NLGI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1321435-8P34S2108NLGI
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1321435-8P34S2108NLGI
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1321435-8P34S2108NLG I Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Tray Type: Fanout Buffer (Distribution) Frequency - Max: 2 GHz Number of Circuits: 2 Standard Package: 260 Mounting: Surface Mount Input: LVCMOS, LVDS, LVPECL Output: LVDS Voltage - Supply: 1.71V ~ 1.89V Supplier Device Package: 48-VFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 48-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-4057,-800-4057 Base Product Number: 8P34S2108 RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1321435-8P34S2108NLGI
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Packaging: Tray
Type: Fanout Buffer (Distribution)
Frequency - Max: 2 GHz
Number of Circuits: 2
Standard Package: 260
Mounting: Surface Mount
Input: LVCMOS, LVDS, LVPECL
Output: LVDS
Voltage - Supply: 1.71V ~ 1.89V
Supplier Device Package: 48-VFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 48-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-4057,-800-4057
Base Product Number: 8P34S2108
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Clock Buffers, Drivers - 800-4057-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-4057-ND
Clock Buffers, Drivers 800-4057-ND
Clock Fanout Buffer (Distribution) IC 2:16 2GHz 48-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 2:16 2GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 8P34S2108NLGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8P34S2108NLGI
Clock/Timing - Clock Buffers, Drivers 8P34S2108NLGI
NETWORK TIMING

NETWORK TIMING

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1321435-8P34S2108NLGI 800-4057-ND 8P34S2108NLGI
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface LVDS; LVDS LVDS
Package Type Surface Mount; 48-VFQFN Exposed Pad Surface Mount; 48-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 1.71 to 1.89 volts 1.71 to 1.89 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clock, 24Hr I2C, Son-10; Date Format Micro Crystal - 19P2786 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-1BCPZ-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2650 MHz
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC2586 3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options - CDC2586PAHG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
3 suppliers