Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers
Package: Tray
Package / Case: 40-VFQFN Exposed Pad
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C
Input: CML, LVDS
Base Product Number: 8P34S1212
Type: Fanout Buffer (Distribution), Multiplexer
Output: LVDS
FANOUT BUFFER, 1.2GHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
IC CLK BUFFER 2:12 1.2GHZ 40VQFN
IC CLK BUFFER 2:12 1.2GHZ 40VQFN
| Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 50AH2744 | 8P34S1212NLGI | 8P34S1212NLGI | |
| Product Name | Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers | Fanout Buffer, 1.2Ghz, -40 To 85Deg C Rohs Compliant Renesas | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Generator | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver |
| Bus Interface | LVDS; LVDS | LVDS | ||
| Package Type | 40-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Features / Standards | RoHS |