Win Source Part Number: 1353037-8P34S1204NLG
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 34 pct.
Type: Fanout Buffer (Distribution), Multiplexer
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Package: Tape & Reel
Product Status: Active
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-VFQFPN (3x3)
Base Product Number: 8P34S1204
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.71V ~ 1.89V, 2.1V ~ 2.7V
Output: LVDS
Number of Circuits: 1
Input: CML, LVDS
Frequency - Max: 1.2 GHz
IC CLK BUFFER 2:4 1.2GHZ 16VQFN
IC CLK BUFFER 2:4 1.2GHZ 16VQFN
FANOUT BUFFER, 1.2GHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
| Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1353037-8P34S1204NLGI8 | 8P34S1204NLGI8 | 8P34S1204NLGI8 | 50AH2742 |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Fanout Buffer, 1.2Ghz, -40 To 85Deg C Rohs Compliant Renesas |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver | Clock Generator |
| Bus Interface | LVDS; LVDS | LVDS | ||
| Package Type | 16-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 2.7 volts | 1.71 to 2.7 volts |