8OSK481GILFT -- CLOCK/TIMING - CLOCK BUFFERS, DRIVERS
Renesas Electronics Corporation
Clock/Timing - Clock Buffers, Drivers
8OSK481GILFT
Description
IC CLOCK MANANGEMENT
-
Lingto Electronic Limited
Datasheet
Description
IC CLOCK MANANGEMENT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Clocks |
|
Product Number
|
8OSK481GILFT |
|
Product Name
|
Clock/Timing - Clock Buffers, Drivers |
|
Device Type
|
Clock Driver
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Tape & Reel (TR)
Supply Voltage
1.6 to 5 volts
Operating Temperature
-40 C (-40 F)
View Details
6 suppliers
Device Type
Clock Generator
Bus Interface
Clock
Package Type
Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
View Details
3 suppliers
Package Type
TSSOP
Supply Voltage
1.8 volts
Frequency
230 MHz
View Details
8 suppliers
Device Type
Real Time Clock
Bus Interface
I2C; I²C, 2-Wire Serial
Features / Standards
Programmable
View Details