Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N4SV76KC-0124CDI8

Description
IC OSC VCXO 75MHZ 6-CLCC
Description
IC OSC VCXO 75MHZ 6-CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The 8N4SV76KC-0124CDI8 is an LVDS Frequency-Programmable VCXO from Quarktwin Technology Ltd. It features a flexible frequency range, allowing programming from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency precision of 218Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO utilizes fourth-generation FemtoClock® NG technology, ensuring low phase noise and high clock frequency performance. It supports an absolute pull range programmable from ±4.5 to ±754.5ppm, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The device also includes an output enable control input compatible with LVCMOS/LVTTL levels and operates within an ambient temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The 8N4SV76KC-0124CDI8 is an LVDS Frequency-Programmable VCXO from Quarktwin Technology Ltd. It features a flexible frequency range, allowing programming from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency precision of 218Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO utilizes fourth-generation FemtoClock® NG technology, ensuring low phase noise and high clock frequency performance. It supports an absolute pull range programmable from ±4.5 to ±754.5ppm, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The device also includes an output enable control input compatible with LVCMOS/LVTTL levels and operates within an ambient temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N4SV76KC-0124CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4SV76KC-0124CDI8
Clock/Timing - Programmable Timers and Oscillators 8N4SV76KC-0124CDI8
IC OSC VCXO 75MHZ 6-CLCC

IC OSC VCXO 75MHZ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N4SV76KC-0124CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4SV76KC-0124CDI8
Programmable Timers and Oscillators 8N4SV76KC-0124CDI8
VCXO IC 75MHz 6-CLCC (7x5)

VCXO IC 75MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N4SV76KC-0124CDI8 8N4SV76KC-0124CDI8
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 75 MHz 75 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675260 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillator Crystal - 510AAA1M00000BAGR - Richardson RFPD
Specs
Frequency 1 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
OCXO Oscillators - 7293329 - RS Components, Ltd.
Specs
Oscillator Type OCXO; Ocxo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-38.880-5FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers