Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N4SV76BC-0003CDI

Description
IC OSC VCXO 622.08MHZ 6-CLCC
Description
IC OSC VCXO 622.08MHZ 6-CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The 8N4SV76BC-0003CDI is an LVDS Frequency-Programmable VCXO from Quarktwin Technology Ltd. It utilizes fourth generation FemtoClock® NG technology, offering high clock frequency and low phase noise performance. The device can be factory-programmed to output frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency precision of 218Hz or better. It operates on a supply voltage of either 2.5V or 3.3V and features a programmable absolute pull range from ±4.5 to ±754.5ppm. The VCXO is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm, and supports an operating temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The device includes a differential clock output pair and an output enable control input compatible with LVCMOS/LVTTL levels.

Datasheet Summary
Powered by GS/AI

The 8N4SV76BC-0003CDI is an LVDS Frequency-Programmable VCXO from Quarktwin Technology Ltd. It utilizes fourth generation FemtoClock® NG technology, offering high clock frequency and low phase noise performance. The device can be factory-programmed to output frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency precision of 218Hz or better. It operates on a supply voltage of either 2.5V or 3.3V and features a programmable absolute pull range from ±4.5 to ±754.5ppm. The VCXO is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm, and supports an operating temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The device includes a differential clock output pair and an output enable control input compatible with LVCMOS/LVTTL levels.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N4SV76BC-0003CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4SV76BC-0003CDI
Clock/Timing - Programmable Timers and Oscillators 8N4SV76BC-0003CDI
IC OSC VCXO 622.08MHZ 6-CLCC

IC OSC VCXO 622.08MHZ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N4SV76BC-0003CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4SV76BC-0003CDI
Programmable Timers and Oscillators 8N4SV76BC-0003CDI
VCXO IC 622.08MHz 6-CLCC (7x5)

VCXO IC 622.08MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N4SV76BC-0003CDI 8N4SV76BC-0003CDI
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 622 MHz 622 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - SN74S124DRE4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 1.00E-6 to 60 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Crystal Oscillators - 8136318 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details